Microchip Technology, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP606-I/OT MCP606-I/OT

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078215-MCP606-I/OT Mounting: SMD (SMT) Gain Bandwidth Product: 155 kHz Number of Pins: 5 Common Mode Rejection Ratio: 75 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-23 Alternative Parts (Cross-Reference): MCP606-I/OTMCP606-IO T; MCP606I/OT; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Voltage Gain: 121 dB
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078215-MCP606-I/OT Mounting: SMD (SMT) Gain Bandwidth Product: 155 kHz Number of Pins: 5 Common Mode Rejection Ratio: 75 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-23 Alternative Parts (Cross-Reference): MCP606-I/OTMCP606-IO T; MCP606I/OT; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Voltage Gain: 121 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP606-I/OT - 1078215-MCP606-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP606-I/OT
1078215-MCP606-I/OT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP606-I/OT 1078215-MCP606-I/OT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078215-MCP606-I/OT Mounting: SMD (SMT) Gain Bandwidth Product: 155 kHz Number of Pins: 5 Common Mode Rejection Ratio: 75 dB Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOT-23 Alternative Parts (Cross-Reference): MCP606-I/OTMCP606-IO T; MCP606I/OT; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V Voltage Gain: 121 dB

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078215-MCP606-I/OT
Mounting: SMD (SMT)
Gain Bandwidth Product: 155 kHz
Number of Pins: 5
Common Mode Rejection Ratio: 75 dB
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOT-23
Alternative Parts (Cross-Reference): MCP606-I/OTMCP606-IOT; MCP606I/OT;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V
Voltage Gain: 121 dB

Buy Now
6V SOT-23 Operational Amplifier IC - 687-MCP606-I/OT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V SOT-23 Operational Amplifier IC
687-MCP606-I/OT
6V SOT-23 Operational Amplifier IC 687-MCP606-I/OT
OP Amp Single GP R-R O/P 6V 5-Pin SOT-23 Product overview: MCP606-I/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP606-I/OT can be used for catalog matching and distributor lookup.

OP Amp Single GP R-R O/P 6V 5-Pin SOT-23 Product overview: MCP606-I/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP606-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1078215-MCP606-I/OT 687-MCP606-I/OT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP606-I/OT 6V SOT-23 Operational Amplifier IC
Standards RoHS RoHS
GBW 0.1550 MHz
Bandwidth 0.1550 MHz 0.1550 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data