Microchip Technology, Inc. 450 µA, 5 MHz Rail-to-Rail Op Amp MCP6285

Description
The Microchip Technology Inc. MCP6281/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 5 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.2V, while drawing 450 µA (typical) quiescent current. Additionally, the MCP6281/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6285 has a Chip Select (CS) input for dual op amps in an 8-pin package. This device is manufactured by cascading the two op amps (the output of op amp A connected to the non-inverting input of op amp B). The CS input puts the device in Low-power mode. The MCP6281/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C. Additional Features 5 MHz Gain Bandwidth Product (typ.) Supply Current: IQ = 450 µA (typ.) Supply Voltage: 2.2V to 6V Rail-to-Rail Input/Output Extended Temperature Range: -40°C to +125°C Available in Single, Dual and Quad Packages Single with Chip Select (CS) (MCP6283) Dual with Chip Select (CS) (MCP6285) Package Types: PDIP, SOIC, MSOP
Datasheet
Description
The Microchip Technology Inc. MCP6281/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 5 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.2V, while drawing 450 µA (typical) quiescent current. Additionally, the MCP6281/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6285 has a Chip Select (CS) input for dual op amps in an 8-pin package. This device is manufactured by cascading the two op amps (the output of op amp A connected to the non-inverting input of op amp B). The CS input puts the device in Low-power mode. The MCP6281/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C. Additional Features 5 MHz Gain Bandwidth Product (typ.) Supply Current: IQ = 450 µA (typ.) Supply Voltage: 2.2V to 6V Rail-to-Rail Input/Output Extended Temperature Range: -40°C to +125°C Available in Single, Dual and Quad Packages Single with Chip Select (CS) (MCP6283) Dual with Chip Select (CS) (MCP6285) Package Types: PDIP, SOIC, MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
450 µA, 5 MHz Rail-to-Rail Op Amp - MCP6285 - Microchip Technology, Inc.
Chandler, AZ, United States
450 µA, 5 MHz Rail-to-Rail Op Amp
MCP6285
450 µA, 5 MHz Rail-to-Rail Op Amp MCP6285
The Microchip Technology Inc. MCP6281/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 5 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.2V, while drawing 450 µA (typical) quiescent current. Additionally, the MCP6281/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6285 has a Chip Select (CS) input for dual op amps in an 8-pin package. This device is manufactured by cascading the two op amps (the output of op amp A connected to the non-inverting input of op amp B). The CS input puts the device in Low-power mode. The MCP6281/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C. Additional Features 5 MHz Gain Bandwidth Product (typ.) Supply Current: IQ = 450 µA (typ.) Supply Voltage: 2.2V to 6V Rail-to-Rail Input/Output Extended Temperature Range: -40°C to +125°C Available in Single, Dual and Quad Packages Single with Chip Select (CS) (MCP6283) Dual with Chip Select (CS) (MCP6285) Package Types: PDIP, SOIC, MSOP

The Microchip Technology Inc. MCP6281/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 5 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.2V, while drawing 450 µA (typical) quiescent current. Additionally, the MCP6281/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6285 has a Chip Select (CS) input for dual op amps in an 8-pin package. This device is manufactured by cascading the two op amps (the output of op amp A connected to the non-inverting input of op amp B). The CS input puts the device in Low-power mode. The MCP6281/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C.

Additional Features

    • 5 MHz Gain Bandwidth Product (typ.)
    • Supply Current: IQ = 450 µA (typ.)
    • Supply Voltage: 2.2V to 6V
    • Rail-to-Rail Input/Output
    • Extended Temperature Range: -40°C to +125°C
    • Available in Single, Dual and Quad Packages
    • Single with Chip Select (CS) (MCP6283)
    • Dual with Chip Select (CS) (MCP6285)
    • Package Types: PDIP, SOIC, MSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6285
Product Name 450 µA, 5 MHz Rail-to-Rail Op Amp
Package Type ['MSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1898846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details