The MCP6471T-E/OTVAO is a low-input bias current operational amplifier with a typical input bias current of 150 pA at 125°C. It features a low quiescent current of 100 µA per amplifier and operates within a supply voltage range of 2.0V to 5.5V. The device offers rail-to-rail input and output capabilities, a gain bandwidth product of 2 MHz, and a slew rate of 1.1 V/µs, making it suitable for various applications including photodiode amplifiers, pH electrode amplifiers, and battery-powered signal conditioning. The MCP6471 is unity gain stable and exhibits a maximum input offset voltage of ±1.5 mV. It is available in compact SC70-5 and SOT-23-5 packages and is rated for an extended temperature range of -40°C to +125°C.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OP AMP 1CH SOT-23-5
IC OP AMP 1CH SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6471T-E/OTVAOTR-ND | MCP6471T-E/OTVAO | MCP6471T-E/OTVAO | MCP6471T-E/OTVAO |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | |
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount |