Microchip Technology, Inc. 110 µA, High Precision Op Amps MCP6071

Description
The MCP6071 operational amplifier (op amps) has a low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. The MCP6071 is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (110 µA, typical). These features make the MCP6071 well suited for single-supply, high precision, battery-powered applications. The MCP6071 is available is SOIC and 2x3 TDFN packages. AEC-Q100 Grade 1 qualification is available for this device Additional Features Gain-Bandwidth Product of 1.2 MHz (typical) Low input offset voltage (±150 µV, maximum) Rail-to-Rail Input and Output Unity gain stable Low quiescent current Low input offset voltage AEC-Q100 Grade 1
Description
The MCP6071 operational amplifier (op amps) has a low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. The MCP6071 is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (110 µA, typical). These features make the MCP6071 well suited for single-supply, high precision, battery-powered applications. The MCP6071 is available is SOIC and 2x3 TDFN packages. AEC-Q100 Grade 1 qualification is available for this device Additional Features Gain-Bandwidth Product of 1.2 MHz (typical) Low input offset voltage (±150 µV, maximum) Rail-to-Rail Input and Output Unity gain stable Low quiescent current Low input offset voltage AEC-Q100 Grade 1
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP6071 is a high precision operational amplifier from Microchip Technology, Inc., characterized by a low quiescent current of 110 µA and a maximum input offset voltage of ±150 µV. It supports rail-to-rail input and output, making it suitable for applications requiring high precision in a compact form factor. The device operates over a supply voltage range of 1.8V to 6.0V and features a typical gain bandwidth product of 1.2 MHz, ensuring stability at unity gain. The MCP6071 is designed for use in battery-powered systems, automotive applications, and medical instrumentation, with an extended temperature range of -40°C to +125°C. It is available in various package types, including SOIC and 2x3 TDFN, and is AEC-Q100 Grade 1 qualified, indicating its suitability for automotive environments.

Datasheet Summary
Powered by GS/AI

The MCP6071 is a high precision operational amplifier from Microchip Technology, Inc., characterized by a low quiescent current of 110 µA and a maximum input offset voltage of ±150 µV. It supports rail-to-rail input and output, making it suitable for applications requiring high precision in a compact form factor. The device operates over a supply voltage range of 1.8V to 6.0V and features a typical gain bandwidth product of 1.2 MHz, ensuring stability at unity gain. The MCP6071 is designed for use in battery-powered systems, automotive applications, and medical instrumentation, with an extended temperature range of -40°C to +125°C. It is available in various package types, including SOIC and 2x3 TDFN, and is AEC-Q100 Grade 1 qualified, indicating its suitability for automotive environments.

Suppliers

Company
Product
Description
Supplier Links
110 µA, High Precision Op Amps - MCP6071 - Microchip Technology, Inc.
Chandler, AZ, United States
110 µA, High Precision Op Amps
MCP6071
110 µA, High Precision Op Amps MCP6071
The MCP6071 operational amplifier (op amps) has a low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. The MCP6071 is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (110 µA, typical). These features make the MCP6071 well suited for single-supply, high precision, battery-powered applications. The MCP6071 is available is SOIC and 2x3 TDFN packages. AEC-Q100 Grade 1 qualification is available for this device Additional Features Gain-Bandwidth Product of 1.2 MHz (typical) Low input offset voltage (±150 µV, maximum) Rail-to-Rail Input and Output Unity gain stable Low quiescent current Low input offset voltage AEC-Q100 Grade 1

The MCP6071 operational amplifier (op amps) has a low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. The MCP6071 is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (110 µA, typical). These features make the MCP6071 well suited for single-supply, high precision, battery-powered applications. The MCP6071 is available is SOIC and 2x3 TDFN packages. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Gain-Bandwidth Product of 1.2 MHz (typical)
    • Low input offset voltage (±150 µV, maximum)
    • Rail-to-Rail Input and Output
    • Unity gain stable
    • Low quiescent current
    • Low input offset voltage
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6071
Product Name 110 µA, High Precision Op Amps
Package Type ['TDFN', 'SOIC', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 154920 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
LM193QML-SP Low Power Low Offset Voltage Dual Comparator - 5962R9452602VPA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,TO-99
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details