DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
100
150
200
250
300
350
380
390
400
410
420
430
432
433
434
435
436
437
438
439
440
441
442
443
444
450
460
470
480
490
500
550
600
650
700
750
800
1000
1500
1808
| Product Name | Notes |
|---|---|
| 0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.056µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.056µF Film Capacitor 250V 630V Polyester, Metallized Radial | |
| 0.068µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.068µF Film Capacitor 250V 630V Polyester, Metallized Radial | |
| 0.082µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.082µF Film Capacitor 250V 630V Polyester, Metallized Radial | |
| 0.1µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.1µF Film Capacitor 250V 630V Polyester, Metallized Radial | |
| 0.1µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 0.12µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.12µF Film Capacitor 250V 630V Polyester, Metallized Radial | |
| 0.12µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 0.15µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.15µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.15µF Film Capacitor 250V 630V Polyester, Metallized Radial | |
| 0.15µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 0.18µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.18µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.18µF Film Capacitor 250V 630V Polyester, Metallized Radial | |
| 0.18µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 0.22µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.22µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.22µF Film Capacitor 250V 630V Polyester, Metallized Radial | |
| 0.27µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.27µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.27µF Film Capacitor 250V 630V Polyester, Metallized Radial | |
| 0.27µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 0.33µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.33µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.33µF Film Capacitor 250V 630V Polyester, Metallized Radial | |
| 0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.33µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 0.39µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.39µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.39µF Film Capacitor 250V 630V Polyester, Metallized Radial | |
| 0.39µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.39µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 0.47µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.47µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.47µF Film Capacitor 250V 630V Polyester, Metallized Radial | |
| 0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.47µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 0.56µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.56µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.56µF Film Capacitor 250V 630V Polyester, Metallized Radial | |
| 0.56µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.56µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 0.68µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.68µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.68µF Film Capacitor 250V 630V Polyester, Metallized Radial | |
| 0.68µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.68µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 0.82µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.82µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 0.82µF Film Capacitor 250V 630V Polyester, Metallized Radial | |
| 0.82µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.82µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 1µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 1µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 1µF Film Capacitor 250V 630V Polyester, Metallized Radial | |
| 1µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 1.2µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 1.2µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 1.2µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 1.5µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 1.5µF Film Capacitor 220V 400V Polyester, Metallized Radial | |
| 1.5µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 1.8µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 1.8µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 1.8µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 10µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 2.2µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 2.2µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 2.7µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 2.7µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 3.3µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 3.3µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 3.9µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 3.9µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 4.7µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 4.7µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 5.6µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 6.8µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| 8.2µF Film Capacitor 63V 250V Polyester, Metallized Radial | |
| Film Capacitor Polyester, Metallized Radial |
| << Prev | Next >> |