Vishay Intertechnology, Inc. Film Capacitors BFC237343334

Description
0.33µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237343334-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237343334-ND
Film Capacitors BFC237343334-ND
0.33µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.33µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.33Uf, 250V, 10%, Radial; Dielectric Type Vishay - 18M4159 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.33Uf, 250V, 10%, Radial; Dielectric Type Vishay
18M4159
Capacitor Poly Film 0.33Uf, 250V, 10%, Radial; Dielectric Type Vishay 18M4159
CAPACITOR POLY FILM 0.33UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR POLY FILM 0.33UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237343334 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237343334
Capacitors - Film Capacitors BFC237343334
CAP FILM 0.33UF 10% 250VDC RAD

CAP FILM 0.33UF 10% 250VDC RAD

Supplier's Site
Film Capacitors - BFC237343334 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237343334
Film Capacitors BFC237343334
CAP FILM 0.33UF 10% 250VDC RAD

CAP FILM 0.33UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237343334-ND 18M4159 BFC237343334 BFC237343334
Product Name Film Capacitors Capacitor Poly Film 0.33Uf, 250V, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101821T075AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
Ceramic Capacitors - C17AH4R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers