Vishay Precision Group Film Capacitors BFC237251473

Description
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote
Description
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 0.047 µF, 400V film capacitor features a radial potted design with a dielectric type of metallized polypropylene. It has a capacitance tolerance of ±10% and is suitable for applications such as blocking, coupling, bypass, and energy reservoir. The capacitor is rated for a DC voltage of 400V and an AC voltage of 220V, with a maximum application temperature of 105°C. It is constructed with a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. The leads are made of tinned wire, and the component is available in loose box or taped on reel packaging. This capacitor meets IEC 60384-2 standards and is RoHS compliant, making it a reliable choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Vishay 0.047 µF, 400V film capacitor features a radial potted design with a dielectric type of metallized polypropylene. It has a capacitance tolerance of ±10% and is suitable for applications such as blocking, coupling, bypass, and energy reservoir. The capacitor is rated for a DC voltage of 400V and an AC voltage of 220V, with a maximum application temperature of 105°C. It is constructed with a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. The leads are made of tinned wire, and the component is available in loose box or taped on reel packaging. This capacitor meets IEC 60384-2 standards and is RoHS compliant, making it a reliable choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1759-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1759-ND
Film Capacitors BC1759-ND
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 4879945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4879945
Film Capacitors 4879945
MKT372 Polyester cap,47nF 400V 10mm

MKT372 Polyester cap,47nF 400V 10mm

Supplier's Site
Film Capacitors - 4879945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4879945P
Film Capacitors 4879945P
MKT372 Polyester cap,47nF 400V 10mm

MKT372 Polyester cap,47nF 400V 10mm

Supplier's Site
Film Capacitors - 1731334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731334
Film Capacitors 1731334
MKT372 Polyester cap,47nF 400V 10mm

MKT372 Polyester cap,47nF 400V 10mm

Supplier's Site
Capacitors - Film Capacitors - BFC237251473 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237251473
Capacitors - Film Capacitors BFC237251473
CAP FILM 0.047UF 10% 400VDC RAD

CAP FILM 0.047UF 10% 400VDC RAD

Supplier's Site
Cap, 0.047Uf, 400V, Film, Radial; Dielectric Type Vishay - 03J9570 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 400V, Film, Radial; Dielectric Type Vishay
03J9570
Cap, 0.047Uf, 400V, Film, Radial; Dielectric Type Vishay 03J9570
CAP, 0.047UF, 400V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.047UF, 400V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237251473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237251473
Film Capacitors BFC237251473
CAP FILM 0.047UF 10% 400VDC RAD

CAP FILM 0.047UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1759-ND 4879945 4879945P 1731334 BFC237251473 03J9570 BFC237251473
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.047Uf, 400V, Film, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose Automotive Automotive Automotive General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details