Vishay Intertechnology, Inc. Film Capacitors BFC237344105

Description
1µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237344105-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237344105-ND
Film Capacitors BFC237344105-ND
1µF Film Capacitor 160V 250V Polyester, Metallized Radial

1µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237344105 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237344105
Capacitors - Film Capacitors BFC237344105
CAP FILM 1UF 5% 250VDC RADIAL

CAP FILM 1UF 5% 250VDC RADIAL

Supplier's Site
Capacitor Polyester Film Film 1Uf, 5%, 250V,; Dielectric Type Vishay - 18M4164 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1Uf, 5%, 250V,; Dielectric Type Vishay
18M4164
Capacitor Polyester Film Film 1Uf, 5%, 250V,; Dielectric Type Vishay 18M4164
CAPACITOR POLYESTER FILM FILM 1UF, 5%, 250V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1UF, 5%, 250V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC237344105-ND BFC237344105 18M4164
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film Film 1Uf, 5%, 250V,; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor PC Pin
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details