Vishay Intertechnology, Inc. Film Capacitors BFC237259822

Description
8200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
8200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237259822-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237259822-ND
Film Capacitors BFC237259822-ND
8200pF Film Capacitor 220V 400V Polyester, Metallized Radial

8200pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237259822 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237259822
Capacitors - Film Capacitors BFC237259822
CAP FILM 8200PF 5% 400VDC RADIAL

CAP FILM 8200PF 5% 400VDC RADIAL

Supplier's Site
Capacitor Film, 0.0082Uf, 400V, Radial; Dielectric Type Vishay - 18C5139 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.0082Uf, 400V, Radial; Dielectric Type Vishay
18C5139
Capacitor Film, 0.0082Uf, 400V, Radial; Dielectric Type Vishay 18C5139
CAPACITOR FILM, 0.0082UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.0082UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237259822 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237259822
Film Capacitors BFC237259822
CAP FILM 8200PF 5% 400VDC RADIAL

CAP FILM 8200PF 5% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237259822-ND BFC237259822 18C5139 BFC237259822
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Film, 0.0082Uf, 400V, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Film Paper Film Capacitors - 103PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details