MKT372 Polyester cap,10nF 630V 10mm
MKT372 Polyester cap,10nF 630V 10mm
MKT372 Polyester cap,10nF 630V 10mm
10000pF Film Capacitor 250V 630V Polyester, Metallized Radial
Film Capacitor, MKT372 Series, 0.01 F, 10%, PET (Polyester), 630 V RoHS Compliant: Yes
CAP FILM 10000PF 10% 630VDC RAD
CAP FILM 10000PF 10% 630VDC RAD
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4879973 | 4879973P | 1730403 | BFC237261103-ND | 26M6518 | BFC237261103 | BFC237261103 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor, Mkt372 Series, 0.01 F, 10%, Pet (Polyester), 630 V Rohs Compliant Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive | Automotive | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Polyester | Polyester | Polyester | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |