0.15µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.15UF 5% 250VDC RADIAL
Capacitor,Polyester (MYLAR),150nF,250VDC
CAP FILM 0.15UF 5% 250VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237246154-ND | BFC237246154 | 03J9551 | BFC237246154 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor,polyester (Mylar),150Nf,250Vdc,5-% Tol,5+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |