Vishay Intertechnology, Inc. Film Capacitors BFC237258562

Description
5600pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
5600pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237258562-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237258562-ND
Film Capacitors BFC237258562-ND
5600pF Film Capacitor 220V 400V Polyester, Metallized Radial

5600pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237258562 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237258562
Film Capacitors BFC237258562
CAP FILM 5600PF 10% 400VDC RAD

CAP FILM 5600PF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Film, 0.0056Uf, 400V, Radial; Dielectric Type Vishay - 18C5124 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.0056Uf, 400V, Radial; Dielectric Type Vishay
18C5124
Capacitor Film, 0.0056Uf, 400V, Radial; Dielectric Type Vishay 18C5124
CAPACITOR FILM, 0.0056UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.0056UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC237258562-ND BFC237258562 18C5124
Product Name Film Capacitors Film Capacitors Capacitor Film, 0.0056Uf, 400V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1913064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details