Vishay Intertechnology, Inc. Film Capacitors BFC237249154

Description
0.15µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237249154-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237249154-ND
Film Capacitors BFC237249154-ND
0.15µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.15µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237249154 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237249154
Film Capacitors BFC237249154
CAP FILM 0.15UF 5% 250VDC RADIAL

CAP FILM 0.15UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitor Poly Film 0.15Uf, 250V, 5%, Radial; Dielectric Type Vishay - 18M4154 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.15Uf, 250V, 5%, Radial; Dielectric Type Vishay
18M4154
Capacitor Poly Film 0.15Uf, 250V, 5%, Radial; Dielectric Type Vishay 18M4154
CAPACITOR POLY FILM 0.15UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLY FILM 0.15UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237249154 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237249154
Capacitors - Film Capacitors BFC237249154
CAP FILM 0.15UF 5% 250VDC RADIAL

CAP FILM 0.15UF 5% 250VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237249154-ND BFC237249154 18M4154 BFC237249154
Product Name Film Capacitors Film Capacitors Capacitor Poly Film 0.15Uf, 250V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC4700K2UM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details