Vishay Intertechnology, Inc. Film Capacitors BFC237341684

Description
0.68µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.68µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1789-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1789-ND
Film Capacitors BC1789-ND
0.68µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.68µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.68Uf, 250V, 10%, Radial, Full Reel; Dielectric Type Vishay - 03J9802 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.68Uf, 250V, 10%, Radial, Full Reel; Dielectric Type Vishay
03J9802
Capacitor Polyester Film 0.68Uf, 250V, 10%, Radial, Full Reel; Dielectric Type Vishay 03J9802
CAPACITOR POLYESTER FILM 0.68UF, 250V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.68UF, 250V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237341684 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237341684
Capacitors - Film Capacitors BFC237341684
CAP FILM 0.68UF 10% 250VDC RAD

CAP FILM 0.68UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC1789-ND 03J9802 BFC237341684
Product Name Film Capacitors Capacitor Polyester Film 0.68Uf, 250V, 10%, Radial, Full Reel; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MWR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908438P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details