1uF 100V PET Film Capacitor, Radial, Through Hole Product overview: BFC237321105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237321105 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360048-BFC237321105
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKT373
Package: Bulk
Product Status: Active
Features: Long Life
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 1 µF
Tolerance: ±10%
Applications: General Purpose
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.689" L x 0.236" W (17.50mm x 6.00mm)
Height - Seated (Max): 0.472" (12.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Dielectric Material: Polyester, Metallized
1µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 1UF 10% 100VDC RADIAL
CAPACITOR POLYESTER FILM FILM 1UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
±10% 100V 1uF -55°C~+105°C PET Plugin,P=15mm Film Capacitors ROHS
CAP FILM 1UF 10% 100VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC237321105 | 1360048-BFC237321105 | BC1763-ND | BFC237321105 | 75M1979 | BFC237321105 | BFC237321105 |
| Product Name | Through-Hole 1uF 100V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film Film 1Uf, 10%, 100V,; Dielectric Type Vishay | Capacitors >> Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | PC Pin | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |