Win Source Part Number: 1360051-BFC237251103
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKT372
Package: Bulk
Product Status: Active
Features: Long Life
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 10000 pF
Tolerance: ±10%
Applications: General Purpose
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.492" L x 0.157" W (12.50mm x 4.00mm)
Height - Seated (Max): 0.394" (10.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 220V
Voltage Rating - DC: 400V
Dielectric Material: Polyester, Metallized
400V 0.01uF PET Film Capacitor, Radial, Through Hole Product overview: BFC237251103 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 400V, 0.01uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237251103 can be used for catalog matching and distributor lookup.
MKT372 Polyester cap,10nF 400V 10mm
MKT372 Polyester cap,10nF 400V 10mm
MKT372 Polyester cap,10nF 400V 10mm
10000pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 10000PF 10% 400VDC RAD
FILM CAPACITOR, 0.01UF, 400V, RADIAL 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP FILM 10000PF 10% 400VDC RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360051-BFC237251103 | 62-BFC237251103 | 4879923 | 4879923P | 1731297 | BC1750-ND | BFC237251103 | 98K6997 | BFC237251103 |
| Product Name | Capacitors - Film Capacitors | Through-Hole 400V 0.01uF Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, 0.01Uf, 400V, Radial 10%; Dielectric Type Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||||
| WVDC | 400 volts | 400 volts | 400 volts | 400 volts |