0.68µF Film Capacitor 160V 250V Polyester, Metallized Radial
MKT 680nF 5% 250Vdc Pitch 15mm / LOOSE, STRAIGHT LEAD 5 MM
CAP FILM 0.68UF 5% 250VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237342684-ND | 03J9820 | BFC237342684 |
| Product Name | Film Capacitors | Mkt 680Nf 5% 250Vdc Pitch 15Mm / Loose, Straight Lead 5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |