Vishay Intertechnology, Inc. Film Capacitors BFC237323225

Description
2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237323225-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237323225-ND
Film Capacitors BFC237323225-ND
2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial

2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitor, 2.2Uf, 100V, Radial; Dielectric Type Vishay - 18C5147 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 2.2Uf, 100V, Radial; Dielectric Type Vishay
18C5147
Film Capacitor, 2.2Uf, 100V, Radial; Dielectric Type Vishay 18C5147
FILM CAPACITOR, 2.2UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 2.2UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237323225 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237323225
Capacitors - Film Capacitors BFC237323225
CAP FILM 2.2UF 10% 100VDC RADIAL

CAP FILM 2.2UF 10% 100VDC RADIAL

Supplier's Site
Film Capacitors - BFC237323225 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237323225
Film Capacitors BFC237323225
CAP FILM 2.2UF 10% 100VDC RADIAL

CAP FILM 2.2UF 10% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237323225-ND 18C5147 BFC237323225 BFC237323225
Product Name Film Capacitors Film Capacitor, 2.2Uf, 100V, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Thin Film Capacitors - 1761-CSA-BN-15X15X5-G-470-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers