0.018µF Film Capacitor 250V 630V Polyester, Metallized Radial
Capacitor,Polyester (MYLAR),18nF,630VDC,
CAP FILM 0.018UF 10% 630VDC RAD
CAP FILM 0.018UF 10% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237261183-ND | 03J9630 | BFC237261183 | BFC237261183 |
| Product Name | Film Capacitors | Capacitor,polyester (Mylar),18Nf,630Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |