The BFC237343125 is a radial potted film capacitor designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance range from 0.047 OºF to 15 OºF with tolerances of ±10% and ±5%. The capacitor is rated for DC voltages of 100 V, 250 V, 400 V, and 630 V, and AC voltages of 63 V, 160 V, 220 V, and 250 V. It operates effectively within a temperature range of -55 °C to 105 °C, with a maximum application temperature of 105 °C. The capacitor is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case and epoxy resin. It complies with IEC 60384-2 standards and is available with lead pitches of 15 mm, 22.5 mm, and 27.5 mm. The leads are made of tinned wire, ensuring good solderability. The product is supplied either loose in a box or taped on a reel for automated assembly processes. This capacitor is suitable for applications requiring long life and reliability.
1.2µF Film Capacitor 160V 250V Polyester, Metallized Radial
1.2uF 250V PET Film Capacitor, 10% Tol, Radial, 15mm Pitch, 105°C Product overview: BFC237343125 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237343125 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1081223-BFC237343125
Category: Capacitors>Film Capacitors
Series: MKT373
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: General Purpose
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 500
Capacitance: 1.2 µF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.689" L x 0.394" W (17.50mm x 10.00mm)
Alternative Parts (Cross-Reference): ECQ-E2125KB; ECQ-E2125KF; ECQ-E4125KF; BFC237011125; BFC237075125;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 2222 373 43125,222237343125,B
CAPACITOR POLYESTER FILM 1.2UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes
CAP FILM 1.2UF 10% 250VDC RADIAL
CAP FILM 1.2UF 10% 250VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1791-ND | 62-BFC237343125 | 1081223-BFC237343125 | 18C5182 | BFC237343125 | BFC237343125 |
| Product Name | Film Capacitors | 1.2uF 250V Capacitor | Capacitors - Film Capacitors | Capacitor Polyester Film 1.2Uf, 250V, 10%, Radial; Dielectric Type Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |