The BFC237229274 is a radial potted film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.0047 OºF to 0.68 OºF with a tolerance of ±5% or ±10%. The capacitor is rated for DC voltages of 100 V, 250 V, 400 V, and 630 V, and AC voltages of 63 V, 160 V, 220 V, and 250 V. It operates effectively within a temperature range of -55 °C to 105 °C, with a maximum application temperature of 105 °C. The construction includes a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case and epoxy resin. The leads are made of tinned wire, and the product complies with IEC 60384-2 standards. It is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. This capacitor is suitable for long-life applications, making it a reliable choice for engineers seeking durable components for their projects.
0.27µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.27UF 5% 100VDC RADIAL
CAP FILM 0.27UF 5% 100VDC RADIAL
CAPACITOR FILM, 0.27UF, 100V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237229274-ND | BFC237229274 | BFC237229274 | 18C5096 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Film, 0.27Uf, 100V, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |