Vishay Intertechnology, Inc. Film Capacitors BFC237343684

Description
0.68µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.68µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237343684-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237343684-ND
Film Capacitors BFC237343684-ND
0.68µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.68µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237343684 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237343684
Capacitors - Film Capacitors BFC237343684
CAP FILM 0.68UF 10% 250VDC RAD

CAP FILM 0.68UF 10% 250VDC RAD

Supplier's Site
Capacitor Polyester Film 0.68Uf, 250V, 10%, Radial; Dielectric Type Vishay - 18M4163 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.68Uf, 250V, 10%, Radial; Dielectric Type Vishay
18M4163
Capacitor Polyester Film 0.68Uf, 250V, 10%, Radial; Dielectric Type Vishay 18M4163
CAPACITOR POLYESTER FILM 0.68UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.68UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237343684 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237343684
Film Capacitors BFC237343684
CAP FILM 0.68UF 10% 250VDC RAD

CAP FILM 0.68UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237343684-ND BFC237343684 18M4163 BFC237343684
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film 0.68Uf, 250V, 10%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232U100AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - C11AH910K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers