Vishay Intertechnology, Inc. Film Capacitors BFC237343155

Description
1.5µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1.5µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237343155-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237343155-ND
Film Capacitors BFC237343155-ND
1.5µF Film Capacitor 160V 250V Polyester, Metallized Radial

1.5µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 1.5Uf, 250V, 10%, Radial; Dielectric Type Vishay - 18C5184 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 1.5Uf, 250V, 10%, Radial; Dielectric Type Vishay
18C5184
Capacitor Polyester Film 1.5Uf, 250V, 10%, Radial; Dielectric Type Vishay 18C5184
CAPACITOR POLYESTER FILM 1.5UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:22.5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 1.5UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:22.5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237343155 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237343155
Capacitors - Film Capacitors BFC237343155
CAP FILM 1.5UF 10% 250VDC RADIAL

CAP FILM 1.5UF 10% 250VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237343155-ND 18C5184 BFC237343155
Product Name Film Capacitors Capacitor Polyester Film 1.5Uf, 250V, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details