Vishay Intertechnology, Inc. Film Capacitors BFC237259333

Description
0.033µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.033µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237259333-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237259333-ND
Film Capacitors BFC237259333-ND
0.033µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.033µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237259333 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237259333
Capacitors - Film Capacitors BFC237259333
CAP FILM 0.033UF 5% 400VDC RAD

CAP FILM 0.033UF 5% 400VDC RAD

Supplier's Site
Capacitor Film, 0.033Uf, 400V, Radial; Dielectric Type Vishay - 18C5133 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.033Uf, 400V, Radial; Dielectric Type Vishay
18C5133
Capacitor Film, 0.033Uf, 400V, Radial; Dielectric Type Vishay 18C5133
CAPACITOR FILM, 0.033UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.033UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237259333 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237259333
Film Capacitors BFC237259333
CAP FILM 0.033UF 5% 400VDC RAD

CAP FILM 0.033UF 5% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237259333-ND BFC237259333 18C5133 BFC237259333
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Film, 0.033Uf, 400V, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Thin Film Capacitors - 1761-CSM-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details