0.39µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP,Met Polyester (MYLAR),390nF,10-% Tol,10+% Tol
CAP FILM 0.39UF 10% 100VDC RAD
CAP FILM 0.39UF 10% 100VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237325394-ND | 03J9726 | BFC237325394 | BFC237325394 |
| Product Name | Film Capacitors | Cap,met Polyester (Mylar),390Nf,10-% Tol,10+% Tol Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |