Vishay Precision Group Film Capacitors BFC237343475

Description
4.7µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
4.7µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237343475-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237343475-ND
Film Capacitors BFC237343475-ND
4.7µF Film Capacitor 160V 250V Polyester, Metallized Radial

4.7µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 4.7Uf, 250V, 10%, Radial; Dielectric Type Vishay - 18C5196 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 4.7Uf, 250V, 10%, Radial; Dielectric Type Vishay
18C5196
Capacitor Polyester Film 4.7Uf, 250V, 10%, Radial; Dielectric Type Vishay 18C5196
CAPACITOR POLYESTER FILM 4.7UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:27.5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 4.7UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:27.5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237343475 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237343475
Capacitors - Film Capacitors BFC237343475
CAP FILM 4.7UF 10% 250VDC RADIAL

CAP FILM 4.7UF 10% 250VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237343475-ND 18C5196 BFC237343475
Product Name Film Capacitors Capacitor Polyester Film 4.7Uf, 250V, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF4R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1727704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details