Vishay Intertechnology, Inc. Film Capacitors BFC237229334

Description
0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237229334-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237229334-ND
Film Capacitors BFC237229334-ND
0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Film, 0.33Uf, 100V, Radial; Dielectric Type Vishay - 18C5097 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.33Uf, 100V, Radial; Dielectric Type Vishay
18C5097
Capacitor Film, 0.33Uf, 100V, Radial; Dielectric Type Vishay 18C5097
CAPACITOR FILM, 0.33UF, 100V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.33UF, 100V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237229334 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237229334
Capacitors - Film Capacitors BFC237229334
CAP FILM 0.33UF 5% 100VDC RADIAL

CAP FILM 0.33UF 5% 100VDC RADIAL

Supplier's Site
Film Capacitors - BFC237229334 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237229334
Film Capacitors BFC237229334
CAP FILM 0.33UF 5% 100VDC RADIAL

CAP FILM 0.33UF 5% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237229334-ND 18C5097 BFC237229334 BFC237229334
Product Name Film Capacitors Capacitor Film, 0.33Uf, 100V, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107CKE025MEM - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details