4.7uF 100V Radial Film Capacitor Product overview: BFC237321475 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237321475 can be used for catalog matching and distributor lookup.
4.7µF Film Capacitor 63V 100V Polyester, Metallized Radial
Win Source Part Number: 1148797-BFC237321475
Category: Capacitors>Film Capacitors
Series: MKT373
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.768" (19.50mm)
Standard Package: 200
Capacitance: 4.7 µF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.024" L x 0.394" W (26.00mm x 10.00mm)
Alternative Parts (Cross-Reference): BFC2 37321475;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222237321475
CAP, 4.7UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 4.7UF 10% 100VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC237321475 | BFC237321475-ND | 1148797-BFC237321475 | 70AC8178 | BFC237321475 |
| Product Name | 4.7uF 100V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Cap, 4.7Uf, 100V, Film, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | 0 to 105 C (32 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |