Vishay Intertechnology, Inc. Film Capacitors BFC237343394

Description
0.39µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.39µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237343394-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237343394-ND
Film Capacitors BFC237343394-ND
0.39µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.39µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237343394 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237343394
Capacitors - Film Capacitors BFC237343394
CAP FILM 0.39UF 10% 250VDC RAD

CAP FILM 0.39UF 10% 250VDC RAD

Supplier's Site
Film Capacitors - BFC237343394 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237343394
Film Capacitors BFC237343394
CAP FILM 0.39UF 10% 250VDC RAD

CAP FILM 0.39UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Poly Film 0.39Uf, 250V, 10%, Radial; Capacitance Vishay - 18M4160 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.39Uf, 250V, 10%, Radial; Capacitance Vishay
18M4160
Capacitor Poly Film 0.39Uf, 250V, 10%, Radial; Capacitance Vishay 18M4160
CAPACITOR POLY FILM 0.39UF, 250V, 10%, RADIAL; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.39UF, 250V, 10%, RADIAL; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237343394-ND BFC237343394 BFC237343394 18M4160
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Poly Film 0.39Uf, 250V, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 103PPB102KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - C17AH220J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details