Vishay Intertechnology, Inc. Film Capacitors BFC237321564

Description
0.56µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.56µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1771-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1771-ND
Film Capacitors BC1771-ND
0.56µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.56µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237321564 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237321564
Film Capacitors BFC237321564
CAP FILM 0.56UF 10% 100VDC RAD

CAP FILM 0.56UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237321564 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237321564
Capacitors - Film Capacitors BFC237321564
CAP FILM 0.56UF 10% 100VDC RAD

CAP FILM 0.56UF 10% 100VDC RAD

Supplier's Site
Capacitor Poly Film 0.56Uf, 100V, 10%, Radial; Capacitance Vishay - 03J9691 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.56Uf, 100V, 10%, Radial; Capacitance Vishay
03J9691
Capacitor Poly Film 0.56Uf, 100V, 10%, Radial; Capacitance Vishay 03J9691
CAPACITOR POLY FILM 0.56UF, 100V, 10%, RADIAL; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polyester; Voltage Rating:100V; Life Time @ Temperature:2000 hours @ 85°C; Capacitor Case Style:- RoHS Compliant: Yes

CAPACITOR POLY FILM 0.56UF, 100V, 10%, RADIAL; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polyester; Voltage Rating:100V; Life Time @ Temperature:2000 hours @ 85°C; Capacitor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1771-ND BFC237321564 BFC237321564 03J9691
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.56Uf, 100V, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - C11CF0R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details