0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.056UF 10% 250VDC RAD
CAPACITOR POLY FILM 0.056UF, 250V, 10%, RAD, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF;
CAP FILM 0.056UF 10% 250VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237248563-ND | BFC237248563 | 18C5104 | BFC237248563 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Poly Film 0.056Uf, 250V, 10%, Rad, Full Reel; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |