Vishay Intertechnology, Inc. Film Capacitors BFC237344224

Description
0.22µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237344224-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237344224-ND
Film Capacitors BFC237344224-ND
0.22µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.22µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237344224 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237344224
Capacitors - Film Capacitors BFC237344224
CAP FILM 0.22UF 5% 250VDC RADIAL

CAP FILM 0.22UF 5% 250VDC RADIAL

Supplier's Site
Film Capacitors - BFC237344224 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237344224
Film Capacitors BFC237344224
CAP FILM 0.22UF 5% 250VDC RADIAL

CAP FILM 0.22UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitor Poly Film 0.22Uf, 250V, 5%, Radial; Dielectric Type Vishay - 18M4166 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.22Uf, 250V, 5%, Radial; Dielectric Type Vishay
18M4166
Capacitor Poly Film 0.22Uf, 250V, 5%, Radial; Dielectric Type Vishay 18M4166
CAPACITOR POLY FILM 0.22UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLY FILM 0.22UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237344224-ND BFC237344224 BFC237344224 18M4166
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Poly Film 0.22Uf, 250V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC PinRoHS Compliant: Yes
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH7R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details