0.68µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.68UF 10% 100VDC RAD
CAPACITOR POLY FILM 0.68UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:15mm RoHS Compliant: Yes
CAPACITOR POLY FILM 0.68UF, 100V, 10%, RADIAL; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polyester; Voltage Rating:100V; Life Time @ Temperature:2000 hours @ 85°C; Capacitor Case Style:- RoHS Compliant: Yes
CAP FILM 0.68UF 10% 100VDC RAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1772-ND | BFC237321684 | 57R3988 | 03J9693 | BFC237321684 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Poly Film 0.68Uf, 100V, 10%, Radial; Dielectric Type Vishay | Capacitor Poly Film 0.68Uf, 100V, 10%, Radial; Capacitance Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |