Vishay Intertechnology, Inc. Film Capacitors BFC237229154

Description
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237229154-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237229154-ND
Film Capacitors BFC237229154-ND
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237229154 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237229154
Capacitors - Film Capacitors BFC237229154
CAP FILM 0.15UF 5% 100VDC RADIAL

CAP FILM 0.15UF 5% 100VDC RADIAL

Supplier's Site
Film Capacitors - BFC237229154 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237229154
Film Capacitors BFC237229154
CAP FILM 0.15UF 5% 100VDC RADIAL

CAP FILM 0.15UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitor Film, 0.15Uf, 100V, Radial; Dielectric Type Vishay - 18C5093 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.15Uf, 100V, Radial; Dielectric Type Vishay
18C5093
Capacitor Film, 0.15Uf, 100V, Radial; Dielectric Type Vishay 18C5093
CAPACITOR FILM, 0.15UF, 100V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.15UF, 100V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237229154-ND BFC237229154 BFC237229154 18C5093
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Film, 0.15Uf, 100V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF2R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details