Vishay Intertechnology, Inc. Film Capacitors BFC237344335

Description
3.3µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
3.3µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237344335-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237344335-ND
Film Capacitors BFC237344335-ND
3.3µF Film Capacitor 160V 250V Polyester, Metallized Radial

3.3µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 3.3Uf, 250V, 5%, Radial; Dielectric Type Vishay - 18M4168 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 3.3Uf, 250V, 5%, Radial; Dielectric Type Vishay
18M4168
Capacitor Poly Film 3.3Uf, 250V, 5%, Radial; Dielectric Type Vishay 18M4168
CAPACITOR POLY FILM 3.3UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLY FILM 3.3UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237344335 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237344335
Capacitors - Film Capacitors BFC237344335
CAP FILM 3.3UF 5% 250VDC RADIAL

CAP FILM 3.3UF 5% 250VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC237344335-ND 18M4168 BFC237344335
Product Name Film Capacitors Capacitor Poly Film 3.3Uf, 250V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details