0.39µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAPACITOR POLY FILM 0.39UF, 250V, 10%, RADIAL; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polyester; Voltage Rating:250V; Life Time @ Temperature:2000 hours @ 85°C; Capacitor Case Style:- RoHS Compliant: Yes
CAP FILM 0.39UF 10% 250VDC RAD
CAP FILM 0.39UF 10% 250VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1784-ND | 83H1289 | BFC237341394 | BFC237341394 |
| Product Name | Film Capacitors | Capacitor Poly Film 0.39Uf, 250V, 10%, Radial; Capacitance Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |