Vishay Intertechnology, Inc. Film Capacitors BFC237249104

Description
0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237249104-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237249104-ND
Film Capacitors BFC237249104-ND
0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237249104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237249104
Film Capacitors BFC237249104
CAP FILM 0.1UF 5% 250VDC RADIAL

CAP FILM 0.1UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitor Poly Film 0.1Uf, 250V, 5%, Radial; Dielectric Type Vishay - 18M4152 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.1Uf, 250V, 5%, Radial; Dielectric Type Vishay
18M4152
Capacitor Poly Film 0.1Uf, 250V, 5%, Radial; Dielectric Type Vishay 18M4152
CAPACITOR POLY FILM 0.1UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLY FILM 0.1UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237249104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237249104
Capacitors - Film Capacitors BFC237249104
CAP FILM 0.1UF 5% 250VDC RADIAL

CAP FILM 0.1UF 5% 250VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237249104-ND BFC237249104 18M4152 BFC237249104
Product Name Film Capacitors Film Capacitors Capacitor Poly Film 0.1Uf, 250V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-1134-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details