Vishay Intertechnology, Inc. Film Capacitors BFC237324334

Description
0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237324334-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237324334-ND
Film Capacitors BFC237324334-ND
0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237324334 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237324334
Film Capacitors BFC237324334
CAP FILM 0.33UF 5% 100VDC RADIAL

CAP FILM 0.33UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237324334 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237324334
Capacitors - Film Capacitors BFC237324334
CAP FILM 0.33UF 5% 100VDC RADIAL

CAP FILM 0.33UF 5% 100VDC RADIAL

Supplier's Site
Capacitor Film, 0.33Uf, 100V, Radial; Dielectric Type Vishay - 18C5170 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.33Uf, 100V, Radial; Dielectric Type Vishay
18C5170
Capacitor Film, 0.33Uf, 100V, Radial; Dielectric Type Vishay 18C5170
CAPACITOR FILM, 0.33UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.33UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237324334-ND BFC237324334 BFC237324334 18C5170
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Film, 0.33Uf, 100V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers