The BFC237259103 is a radial potted film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.0047 OºF to 0.68 OºF with a tolerance of ±10% or ±5%. The capacitor is rated for DC voltages of 100 V, 250 V, 400 V, and 630 V, and AC voltages of 63 V, 160 V, 220 V, and 250 V. It operates effectively within a temperature range of -55 °C to 105 °C, with a maximum application temperature of 105 °C. The construction includes a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin, compliant with UL-class 94 V-0. The leads are made of tinned wire and have a standard lead pitch of 10 mm. The product meets IEC 60384-2 standards and is classified as performance grade 1 for long life. It is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. Engineers should consider this capacitor for its reliability and compliance with industry standards, making it suitable for a variety of electronic applications.
1000pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 1000PF 5% 400VDC RADIAL
CAP FILM 1000PF 5% 400VDC RADIAL
CAPACITOR FILM, 0.01UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237259103-ND | BFC237259103 | BFC237259103 | 18C5127 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor Film, 0.01Uf, 400V, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |