Vishay Intertechnology, Inc. Film Capacitors BFC237259393

Description
0.039µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.039µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237259393-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237259393-ND
Film Capacitors BFC237259393-ND
0.039µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.039µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237259393 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237259393
Film Capacitors BFC237259393
CAP FILM 0.039UF 5% 400VDC RAD

CAP FILM 0.039UF 5% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237259393 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237259393
Capacitors - Film Capacitors BFC237259393
CAP FILM 0.039UF 5% 400VDC RAD

CAP FILM 0.039UF 5% 400VDC RAD

Supplier's Site
Capacitor Film, 0.039Uf, 400V, Radial; Dielectric Type Vishay - 18C5134 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.039Uf, 400V, Radial; Dielectric Type Vishay
18C5134
Capacitor Film, 0.039Uf, 400V, Radial; Dielectric Type Vishay 18C5134
CAPACITOR FILM, 0.039UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.039UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237259393-ND BFC237259393 BFC237259393 18C5134
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Film, 0.039Uf, 400V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB252K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C11AHR25B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers