Vishay Intertechnology, Inc. Film Capacitors BFC237259273

Description
0.027µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.027µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237259273-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237259273-ND
Film Capacitors BFC237259273-ND
0.027µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.027µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237259273 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237259273
Capacitors - Film Capacitors BFC237259273
CAP FILM 0.027UF 5% 400VDC RAD

CAP FILM 0.027UF 5% 400VDC RAD

Supplier's Site
Film Capacitors - BFC237259273 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237259273
Film Capacitors BFC237259273
CAP FILM 0.027UF 5% 400VDC RAD

CAP FILM 0.027UF 5% 400VDC RAD

Supplier's Site Datasheet
Capacitor Film, 0.027Uf, 400V, Radial; Dielectric Type Vishay - 18C5132 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.027Uf, 400V, Radial; Dielectric Type Vishay
18C5132
Capacitor Film, 0.027Uf, 400V, Radial; Dielectric Type Vishay 18C5132
CAPACITOR FILM, 0.027UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.027UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237259273-ND BFC237259273 BFC237259273 18C5132
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Film, 0.027Uf, 400V, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details