0.047µF Film Capacitor 250V 630V Polyester, Metallized Radial
Capacitor,Polyester (MYLAR),47nF,630VDC,
CAP FILM 0.047UF 10% 630VDC RAD
CAP FILM 0.047UF 10% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237268473-ND | 03J9670 | BFC237268473 | BFC237268473 |
| Product Name | Film Capacitors | Capacitor,polyester (Mylar),47Nf,630Vdc,10-% Tol,10+% Tol Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |