Vishay Intertechnology, Inc. Film Capacitors BFC237258123

Description
0.012µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.012µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237258123-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237258123-ND
Film Capacitors BFC237258123-ND
0.012µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.012µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237258123 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237258123
Capacitors - Film Capacitors BFC237258123
CAP FILM 0.012UF 10% 400VDC RAD

CAP FILM 0.012UF 10% 400VDC RAD

Supplier's Site
Capacitor Film, 0.012Uf, 400V, Radial; Dielectric Type Vishay - 18C5115 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.012Uf, 400V, Radial; Dielectric Type Vishay
18C5115
Capacitor Film, 0.012Uf, 400V, Radial; Dielectric Type Vishay 18C5115
CAPACITOR FILM, 0.012UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR FILM, 0.012UF, 400V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237258123 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237258123
Film Capacitors BFC237258123
CAP FILM 0.012UF 10% 400VDC RAD

CAP FILM 0.012UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237258123-ND BFC237258123 18C5115 BFC237258123
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Film, 0.012Uf, 400V, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details