0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAPACITOR,POLYESTER (MYLAR),100NF,100VDC
Capacitor,Polyester (MYLAR),100nF,100VDC
CAP FILM 0.1UF 5% 100VDC RADIAL
CAP FILM 0.1UF 5% 100VDC RADIAL
| DigiKey | Radwell International | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237222104-ND | 111187057 | 03J9491 | BFC237222104 | BFC237222104 |
| Product Name | Film Capacitors | Capacitor | Capacitor,polyester (Mylar),100Nf,100Vdc,5-% Tol,5+% Tol Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |