MKT373 radial poly cap,2.2uF 250Vdc 15mm
MKT372 radial poly cap,2.2uF 250Vdc 15mm
MKT373 radial poly cap,2.2uF 250Vdc 15mm
2.2µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 2.2UF 10% 250VDC RADIAL
CAP FILM 2.2UF 10% 250VDC RADIAL
CAPACITOR POLYESTER FILM 2.2UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:22.5mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4879901 | 4879901P | 1733875 | BFC237343225-ND | BFC237343225 | BFC237343225 | 18C5188 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polyester Film 2.2Uf, 250V, 10%, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive | Automotive | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | 105 C (221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |