The BFC237256183 is a DC film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypass, and energy reservoir. It features a capacitance range from 0.0047 OºF to 0.68 OºF with a tolerance of ±10% or ±5%. The capacitor is available with rated DC voltages of 100 V, 250 V, 400 V, and 630 V, and rated AC voltages of 63 V, 160 V, 220 V, and 250 V. Constructed with a polyester film dielectric and metallized electrodes, the capacitor has a maximum application temperature of 105 °C and is encapsulated in a flame-retardant plastic case with epoxy resin (UL-class 94 V-0). It is compliant with IEC 60384-2 standards and is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. The leads are made of tinned wire, and the product is categorized as Grade 1 for long life performance. Engineers should consider this capacitor for its reliability and compliance with industry standards, making it suitable for a variety of electronic applications.
0.018µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.018UF 5% 400VDC RAD
MKT 18nF 5% 400Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.018UF 5% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237256183-ND | BFC237256183 | 18T4410 | BFC237256183 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 18Nf 5% 400Vdc Pitch 10Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |