Vishay Intertechnology, Inc. Film Capacitors BFC237321125

Description
1.2µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1.2µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1764-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1764-ND
Film Capacitors BC1764-ND
1.2µF Film Capacitor 63V 100V Polyester, Metallized Radial

1.2µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 1.2Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Vishay - 03J9680 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 1.2Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Vishay
03J9680
Capacitor Poly Film 1.2Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Vishay 03J9680
CAPACITOR POLY FILM 1.2UF, 100V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLY FILM 1.2UF, 100V, 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237321125 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237321125
Capacitors - Film Capacitors BFC237321125
CAP FILM 1.2UF 10% 100VDC RADIAL

CAP FILM 1.2UF 10% 100VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC1764-ND 03J9680 BFC237321125
Product Name Film Capacitors Capacitor Poly Film 1.2Uf, 100V, 10%, Radial, Full Reel; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1908438P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers