Vishay Intertechnology, Inc. Film Capacitors BFC237321335

Description
3.3µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote
Description
3.3µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKT 3.3 µF ±10% 100V DC capacitor from Vishay is a radial potted type film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance tolerance of ±10% and operates at a rated DC voltage of 100V. The capacitor is compliant with RoHS regulations and is constructed with a polyester film dielectric and metallized electrodes, ensuring reliability and performance. This component has a maximum application temperature of 105 °C and is rated for climatic testing class 55/105/56 according to IEC 60068-1 standards. The leads are made of tinned wire, and the encapsulation is done using flame-retardant plastic and epoxy resin, meeting UL-class 94 V-0 requirements. The capacitor is available with a lead pitch of 22.5 mm and can be supplied loose in a box or taped on a reel for convenience in assembly. Engineers considering this capacitor should note its long life performance grade and the specified electrical characteristics, including insulation resistance and loss angle, which are critical for ensuring optimal functionality in their applications.

Datasheet Summary
Powered by GS/AI

The MKT 3.3 µF ±10% 100V DC capacitor from Vishay is a radial potted type film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance tolerance of ±10% and operates at a rated DC voltage of 100V. The capacitor is compliant with RoHS regulations and is constructed with a polyester film dielectric and metallized electrodes, ensuring reliability and performance. This component has a maximum application temperature of 105 °C and is rated for climatic testing class 55/105/56 according to IEC 60068-1 standards. The leads are made of tinned wire, and the encapsulation is done using flame-retardant plastic and epoxy resin, meeting UL-class 94 V-0 requirements. The capacitor is available with a lead pitch of 22.5 mm and can be supplied loose in a box or taped on a reel for convenience in assembly. Engineers considering this capacitor should note its long life performance grade and the specified electrical characteristics, including insulation resistance and loss angle, which are critical for ensuring optimal functionality in their applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237321335-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237321335-ND
Film Capacitors BFC237321335-ND
3.3µF Film Capacitor 63V 100V Polyester, Metallized Radial

3.3µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 3.3uF 100V Capacitor
62-BFC237321335
Through-Hole 3.3uF 100V Capacitor 62-BFC237321335
3.3uF 100V PET Film Capacitor, Radial, Through Hole Product overview: BFC237321335 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3.3uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237321335 can be used for catalog matching and distributor lookup.

3.3uF 100V PET Film Capacitor, Radial, Through Hole Product overview: BFC237321335 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3.3uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237321335 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 995343-BFC237321335 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
995343-BFC237321335
Capacitors - Film Capacitors 995343-BFC237321335
Win Source Part Number: 995343-BFC237321335 Category: Capacitors>Film Capacitors Series: MKT373 Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Purpose Height - Seated (Max): 0.709" (18.00mm) Standard Package: 200 Capacitance: 3.3 µF Tolerance: ±10% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 1.024" L x 0.335" W (26.00mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222237321335

Win Source Part Number: 995343-BFC237321335
Category: Capacitors>Film Capacitors
Series: MKT373
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.709" (18.00mm)
Standard Package: 200
Capacitance: 3.3 µF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.024" L x 0.335" W (26.00mm x 8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 222237321335

Buy Now Datasheet
Mkt 3,3?f ?10% 100Vdc Pitch 22,5Mm Rohs Compliant Vishay - 98AC0796 - Newark, An Avnet Company
Chicago, IL, United States
Mkt 3,3?f ?10% 100Vdc Pitch 22,5Mm Rohs Compliant Vishay
98AC0796
Mkt 3,3?f ?10% 100Vdc Pitch 22,5Mm Rohs Compliant Vishay 98AC0796
MKT 3,3?F ?10% 100VDC PITCH 22,5MM ROHS COMPLIANT: YES

MKT 3,3?F ?10% 100VDC PITCH 22,5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Film Capacitor, Mkt373 Series, 3.3 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay - 98K7002 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkt373 Series, 3.3 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay
98K7002
Film Capacitor, Mkt373 Series, 3.3 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay 98K7002
Film Capacitor, MKT373 Series, 3.3 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, MKT373 Series, 3.3 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 24868495 - Radwell International
Willingboro, NJ, United States
Capacitor
24868495
Capacitor 24868495
FILM CAPACITOR, MKT373 SERIES, 3.3 F, 10%, PET (POLYESTER), 100 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FILM CAPACITOR, MKT373 SERIES, 3.3 F, 10%, PET (POLYESTER), 100 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Film Capacitors - BFC237321335 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237321335
Film Capacitors BFC237321335
CAP FILM 3.3UF 10% 100VDC RADIAL

CAP FILM 3.3UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237321335 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237321335
Capacitors - Film Capacitors BFC237321335
CAP FILM 3.3UF 10% 100VDC RADIAL

CAP FILM 3.3UF 10% 100VDC RADIAL

Supplier's Site
Film Capacitors - BFC237321335 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC237321335
Film Capacitors BFC237321335
CAP FILM 3.3UF 10% 100VDC RADIAL

CAP FILM 3.3UF 10% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Radwell International Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BFC237321335-ND 62-BFC237321335 995343-BFC237321335 98AC0796 98K7002 24868495 BFC237321335 BFC237321335 BFC237321335
Product Name Film Capacitors Through-Hole 3.3uF 100V Capacitor Capacitors - Film Capacitors Mkt 3,3?f ?10% 100Vdc Pitch 22,5Mm Rohs Compliant Vishay Film Capacitor, Mkt373 Series, 3.3 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) 0 to 105 C (32 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC2600K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1908905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details