Vishay Intertechnology, Inc. Film Capacitors BFC237241683

Description
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote
Description
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC237241683 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypass, and energy reservoir. It features a capacitance range from 0.0047 OºF to 0.68 OºF with a tolerance of ±10% or ±5%. The capacitor is rated for DC voltages of 100 V, 250 V, 400 V, and 630 V, and AC voltages of 63 V, 160 V, 220 V, and 250 V. It operates within a temperature range of -55 °C to 105 °C, with a maximum application temperature of 105 °C. The construction includes a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case and epoxy resin. The leads are made of tinned wire, and the product complies with IEC 60384-2 standards. It is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. This capacitor is suitable for long-life applications, making it a reliable choice for engineers seeking durable components for their projects.

Datasheet Summary
Powered by GS/AI

The BFC237241683 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypass, and energy reservoir. It features a capacitance range from 0.0047 OºF to 0.68 OºF with a tolerance of ±10% or ±5%. The capacitor is rated for DC voltages of 100 V, 250 V, 400 V, and 630 V, and AC voltages of 63 V, 160 V, 220 V, and 250 V. It operates within a temperature range of -55 °C to 105 °C, with a maximum application temperature of 105 °C. The construction includes a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case and epoxy resin. The leads are made of tinned wire, and the product complies with IEC 60384-2 standards. It is available in various packaging options, including loose in a box, taped on a reel, or in an ammopack. This capacitor is suitable for long-life applications, making it a reliable choice for engineers seeking durable components for their projects.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1748-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1748-ND
Film Capacitors BC1748-ND
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237241683 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237241683
Film Capacitors BFC237241683
CAP FILM 0.068UF 10% 250VDC RAD

CAP FILM 0.068UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237241683 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237241683
Capacitors - Film Capacitors BFC237241683
CAP FILM 0.068UF 10% 250VDC RAD

CAP FILM 0.068UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC1748-ND BFC237241683 BFC237241683
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB252K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details