Vishay Precision Group Film Capacitors BFC237343474

Description
0.47µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237343474-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237343474-ND
Film Capacitors BFC237343474-ND
0.47µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.47µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 4879888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4879888
Film Capacitors 4879888
MKT373 radial poly cap,470nF 400Vdc 15mm

MKT373 radial poly cap,470nF 400Vdc 15mm

Supplier's Site
Film Capacitors - 4879888P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4879888P
Film Capacitors 4879888P
MKT372 radial poly cap,470nF 400Vdc 15mm

MKT372 radial poly cap,470nF 400Vdc 15mm

Supplier's Site
Film Capacitors - 1730455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1730455
Film Capacitors 1730455
MKT373 radial poly cap,470nF 400Vdc 15mm

MKT373 radial poly cap,470nF 400Vdc 15mm

Supplier's Site
Capacitor Polyester Film 0.47Uf, 250V, 10%, Radial; Dielectric Type Vishay - 19M4805 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 250V, 10%, Radial; Dielectric Type Vishay
19M4805
Capacitor Polyester Film 0.47Uf, 250V, 10%, Radial; Dielectric Type Vishay 19M4805
CAPACITOR POLYESTER FILM 0.47UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237343474 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237343474
Film Capacitors BFC237343474
CAP FILM 0.47UF 10% 250VDC RAD

CAP FILM 0.47UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BFC237343474-ND 4879888 4879888P 1730455 19M4805 BFC237343474
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Capacitor Polyester Film 0.47Uf, 250V, 10%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose Automotive Automotive Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MPR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11AH7R5C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details